STMicroelectronics, Inc. Ldo, Fixed, 2.5V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117S25TR

Description
LDO, FIXED, 2.5V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics - 24M3340 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
24M3340
Ldo, Fixed, 2.5V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics 24M3340
LDO, FIXED, 2.5V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.8A, 1.1V, Sot-2223-3; Output Type Stmicroelectronics - 45Y5367 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.8A, 1.1V, Sot-2223-3; Output Type Stmicroelectronics
45Y5367
Ic, Ldo Volt Reg, 0.8A, 1.1V, Sot-2223-3; Output Type Stmicroelectronics 45Y5367
IC, LDO VOLT REG, 0.8A, 1.1V, SOT-2223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, LDO VOLT REG, 0.8A, 1.1V, SOT-2223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 24M3340 45Y5367
Product Name Ldo, Fixed, 2.5V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics Ic, Ldo Volt Reg, 0.8A, 1.1V, Sot-2223-3; Output Type Stmicroelectronics
Input Voltage ? to 15 volts ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details