STMicroelectronics, Inc. Ic, Reg Ldo, 2.5V, 800Ma, Sot223; Output Type Stmicroelectronics LD1117S25CTR

Description
IC, REG LDO, 2.5V, 800MA, SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, REG LDO, 2.5V, 800MA, SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 2.5V, 800Ma, Sot223; Output Type Stmicroelectronics - 95M6441 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 2.5V, 800Ma, Sot223; Output Type Stmicroelectronics
95M6441
Ic, Reg Ldo, 2.5V, 800Ma, Sot223; Output Type Stmicroelectronics 95M6441
IC, REG LDO, 2.5V, 800MA, SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

IC, REG LDO, 2.5V, 800MA, SOT223; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6441
Product Name Ic, Reg Ldo, 2.5V, 800Ma, Sot223; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details