2.5V LDO Voltage Regulator, 1.3A, 1% Acc, SOT-223, SM Product overview: LD1117S25CTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117S25CTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
LDO Regulator 2.5V 1.3A SOT223
LDO Regulator 2.5V 1.3A SOT223
LDO Regulator 2.5V 1.3A SOT223
Manufacturer: STMicroelectronics
Win Source Part Number: 018510-LD1117S25CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 800MA SOT223
LDO Voltage Regulators 2.5V 0.8A Positive
IC REG LINEAR 2.5V 800MA SOT223
IC REG LINEAR 2.5V 800MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1117S25CTR | 497-1240-1-ND | 6869369 | 6869369P | 018510-LD1117S25CTR | LD1117S25CTR | LD1117S25CTR | LD1117S25CTR | LD1117S25CTR |
| Product Name | 2.5V 1.3A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1117S25CTR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Dropout Voltage | 1.1 volts | 1.3 volts | 1.3 volts | 1.3 volts |