LDO Regulator 1.8V 1.3A SOT223
LDO Regulator 1.8V 1.3A SOT223
LDO Regulator 1.8V 1.3A SOT223
1.8V LDO Regulator, 1.3A, 1% Acc, SOT-223, SM Product overview: LD1117S18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117S18TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018509-LD1117S18TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: LD1117
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AP1084SK18-7; AMS1117-1.8; AZ1117BH-1.8TRE1;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
LDO Voltage Regulators 1.8V 0.8A Positive
IC REG LINEAR 1.8V 800MA SOT223
IC REG LINEAR 1.8V 800MA SOT223
75dB@(120Hz) 800mA Fixed 1.8V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 1.8V 800MA SOT223
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869375 | 6869375P | 776-LD1117S18TR | 018509-LD1117S18TR | 497-7308-6-ND | LD1117S18TR | LD1117S18TR | LD1117S18TR | LD1117S18TR | LD1117S18TR |
| Product Name | Voltage Regulators | Voltage Regulators | 1.8V 1.3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1117S18TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low dropout voltage | |||||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| IQ | 0.0050 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |