STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics LD1117S18TR

Description
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0583
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0583
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 1.8V, 0.95A, Sot-223-3; Output Type Stmicroelectronics - 45Y5366 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 1.8V, 0.95A, Sot-223-3; Output Type Stmicroelectronics
45Y5366
Ldo Vlt Reg, 1.8V, 0.95A, Sot-223-3; Output Type Stmicroelectronics 45Y5366
LDO VLT REG, 1.8V, 0.95A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

LDO VLT REG, 1.8V, 0.95A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0583 45Y5366
Product Name Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 1.8V, 0.95A, Sot-223-3; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details