STMicroelectronics Newest Parts - LD1117S18 LD1117S18

Description
Manufacturer: STMicroelectronics Win Source Part Number: 739246-LD1117S18 Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-223 Reference Date Code: 04+ Alternative Parts (Cross-Reference): TLV1117LV18DCYR; LD1117S18C; LD1117S18; LD1117S18TR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 739246-LD1117S18 Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-223 Reference Date Code: 04+ Alternative Parts (Cross-Reference): TLV1117LV18DCYR; LD1117S18C; LD1117S18; LD1117S18TR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LD1117S18 - 739246-LD1117S18 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LD1117S18
739246-LD1117S18
Newest Parts - LD1117S18 739246-LD1117S18
Manufacturer: STMicroelectronics Win Source Part Number: 739246-LD1117S18 Manufacturer Homepage: www.st.com RoHS State: Request Verification Reference case: SOT-223 Reference Date Code: 04+ Alternative Parts (Cross-Reference): TLV1117LV18DCYR; LD1117S18C; LD1117S18; LD1117S18TR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 739246-LD1117S18
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: SOT-223
Reference Date Code: 04+
Alternative Parts (Cross-Reference): TLV1117LV18DCYR; LD1117S18C; LD1117S18; LD1117S18TR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 739246-LD1117S18
Product Name Newest Parts - LD1117S18
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6EDL04I06NTXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 729-74HC4511D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details