STMicroelectronics, Inc. Ldo Voltage Regulator, 1.25V To 15V 0.8A Dpak-3; Output Type Stmicroelectronics LD1117DTTR

Description
LDO VOLTAGE REGULATOR, 1.25V TO 15V 0.8A DPAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.25V TO 15V 0.8A DPAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.25V To 15V 0.8A Dpak-3; Output Type Stmicroelectronics - 89K0615 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.25V To 15V 0.8A Dpak-3; Output Type Stmicroelectronics
89K0615
Ldo Voltage Regulator, 1.25V To 15V 0.8A Dpak-3; Output Type Stmicroelectronics 89K0615
LDO VOLTAGE REGULATOR, 1.25V TO 15V 0.8A DPAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.25V TO 15V 0.8A DPAK-3; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Reg Ldo, 15V, 0.8A, D2Pak; Output Type Stmicroelectronics - 95M6440 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 15V, 0.8A, D2Pak; Output Type Stmicroelectronics
95M6440
Ic, Reg Ldo, 15V, 0.8A, D2Pak; Output Type Stmicroelectronics 95M6440
IC, REG LDO, 15V, 0.8A, D2PAK; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, REG LDO, 15V, 0.8A, D2PAK; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, Dpak; Output Type Stmicroelectronics - 04X6345 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, Dpak; Output Type Stmicroelectronics
04X6345
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, Dpak; Output Type Stmicroelectronics 04X6345
V REG, 1VDO, 0.8A, 1.25VREF, 2%, DPAK; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

V REG, 1VDO, 0.8A, 1.25VREF, 2%, DPAK; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K0615
Product Name Ldo Voltage Regulator, 1.25V To 15V 0.8A Dpak-3; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details