STMicroelectronics, Inc. Ldo, Adj, 1.25-15V, 0.95A, Soic-8; Output Type Stmicroelectronics LD1117DTC-R

Description
LDO, ADJ, 1.25-15V, 0.95A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25-15V, 0.95A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25-15V, 0.95A, Soic-8; Output Type Stmicroelectronics - 51AC9061 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25-15V, 0.95A, Soic-8; Output Type Stmicroelectronics
51AC9061
Ldo, Adj, 1.25-15V, 0.95A, Soic-8; Output Type Stmicroelectronics 51AC9061
LDO, ADJ, 1.25-15V, 0.95A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; DropoutRoHS Compliant: Yes

LDO, ADJ, 1.25-15V, 0.95A, SOIC-8; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9061
Product Name Ldo, Adj, 1.25-15V, 0.95A, Soic-8; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details