STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics LD1117DT50TR

Description
LDO, FIXED, 5V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 5V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0580 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0580
Ldo, Fixed, 5V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0580
LDO, FIXED, 5V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 5V, 0.95A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.95A, To-252; Output Type Stmicroelectronics - 45Y5363 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.95A, To-252; Output Type Stmicroelectronics
45Y5363
Ldo Voltage Regulator, 5V, 0.95A, To-252; Output Type Stmicroelectronics 45Y5363
LDO VOLTAGE REGULATOR, 5V, 0.95A, TO-252; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.95A, TO-252; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0580 45Y5363
Product Name Ldo, Fixed, 5V, 0.95A, 0 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Voltage Regulator, 5V, 0.95A, To-252; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details