STMicroelectronics, Inc. Ldo Voltage Regulator, 5V, 0.8A, D-Pak-3; Output Type Stmicroelectronics LD1117DT50CTR

Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.8A, D-Pak-3; Output Type Stmicroelectronics - 89K0621 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.8A, D-Pak-3; Output Type Stmicroelectronics
89K0621
Ldo Voltage Regulator, 5V, 0.8A, D-Pak-3; Output Type Stmicroelectronics 89K0621
LDO VOLTAGE REGULATOR, 5V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.8A, D-PAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 5V, 0.8A, D-Pak-3, Full Reel; Output Type Stmicroelectronics - 56P7750 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 5V, 0.8A, D-Pak-3, Full Reel; Output Type Stmicroelectronics
56P7750
Ic, Ldo Volt Reg, 5V, 0.8A, D-Pak-3, Full Reel; Output Type Stmicroelectronics 56P7750
IC, LDO VOLT REG, 5V, 0.8A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

IC, LDO VOLT REG, 5V, 0.8A, D-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K0621
Product Name Ldo Voltage Regulator, 5V, 0.8A, D-Pak-3; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details