STMicroelectronics, Inc. V Reg Ldo +2.5V, Smd, 1117, Dpak-3; Output Type Stmicroelectronics LD1117DT25TR

Description
V REG LDO +2.5V, SMD, 1117, DPAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Datasheet
Description
V REG LDO +2.5V, SMD, 1117, DPAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo +2.5V, Smd, 1117, Dpak-3; Output Type Stmicroelectronics - 26M0155 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo +2.5V, Smd, 1117, Dpak-3; Output Type Stmicroelectronics
26M0155
V Reg Ldo +2.5V, Smd, 1117, Dpak-3; Output Type Stmicroelectronics 26M0155
V REG LDO +2.5V, SMD, 1117, DPAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

V REG LDO +2.5V, SMD, 1117, DPAK-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0155
Product Name V Reg Ldo +2.5V, Smd, 1117, Dpak-3; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details