Manufacturer: STMicroelectronics
Win Source Part Number: 1195790-LD1117DT25C
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TLV1117-25CKVURG3; LD1117DT25CTR; LD1117DT25C; LD1117DT25TR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
2.5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PSSO2, DPAK-3 Product overview: LD1117DT25C from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.2V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1117DT25C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1195790-LD1117DT25C | 699-LD1117DT25C |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117DT25C | 2.5V 1.2V DPAK LDO Voltage Regulator IC |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-252 | |
| Output Voltage | 2.5 volts |