STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C; Output Type Stmicroelectronics LD1117DT18CTR

Description
LDO, FIXED, 1.8V, 0.95A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.95A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6621
Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6621
LDO, FIXED, 1.8V, 0.95A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.95A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6621
Product Name Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details