STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117DT18

Description
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA RoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics - 24M3334 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics
24M3334
Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics 24M3334
LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.95A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24M3334
Product Name Ldo, Fixed, 1.8V, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details