STMicroelectronics, Inc. Ic, V Reg, Ldo 1.2V, Smd; Output Type Stmicroelectronics LD1117DT12TR

Description
IC, V REG, LDO 1.2V, SMD; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, V REG, LDO 1.2V, SMD; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 1.2V, Smd; Output Type Stmicroelectronics - 59M7493 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 1.2V, Smd; Output Type Stmicroelectronics
59M7493
Ic, V Reg, Ldo 1.2V, Smd; Output Type Stmicroelectronics 59M7493
IC, V REG, LDO 1.2V, SMD; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

IC, V REG, LDO 1.2V, SMD; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.8A, 1.1V, To-252-3; Output Type Stmicroelectronics - 45Y5362 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.8A, 1.1V, To-252-3; Output Type Stmicroelectronics
45Y5362
Ic, Ldo Volt Reg, 0.8A, 1.1V, To-252-3; Output Type Stmicroelectronics 45Y5362
IC, LDO VOLT REG, 0.8A, 1.1V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, LDO VOLT REG, 0.8A, 1.1V, TO-252-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 59M7493
Product Name Ic, V Reg, Ldo 1.2V, Smd; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details