Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
1.2V LDO Regulator, 1.3A, 1% Acc, TO-252, SMT Product overview: LD1117DT12TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117DT12TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002410-LD1117DT12TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: LD1117
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): FAN1112DX_Q; AZ1117BD-1.2E1; LC1117COTR122; AZ1117D-1.2G1;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
LDO Regulator 1.2V 1.3A DPAK
LDO Regulator 1.2V 1.3A DPAK
LDO Regulator 1.2V 1.3A DPAK
IC REG LINEAR 1.2V 800MA DPAK
IC REG LINEAR 1.2V 800MA DPAK
LDO Voltage Regulators 1.2V 0.8A Positive
IC REG LINEAR 1.2V 800MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1231-2-ND | 776-LD1117DT12TR | 002410-LD1117DT12TR | 6869262 | 6869262P | LD1117DT12TR | LD1117DT12TR | LD1117DT12TR | LD1117DT12TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.3A TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1117DT12TR | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | Other; D-Pak | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |