Manufacturer: STMicroelectronics
Win Source Part Number: 1051996-LD1117DT12CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 5mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
1.2V LDO Voltage Regulator, 1.3A, 15V In, DPAK, SM Product overview: LD1117DT12CTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.3A, 15V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.3A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117DT12CTR can be used for catalog matching and distributor lookup.
1.3A 1.2V Low Dropout Regulator DPAK
1.3A 1.2V Low Dropout Regulator DPAK
1.3A 1.2V Low Dropout Regulator DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
IC REG LINEAR 1.2V 800MA DPAK
LDO Voltage Regulators Adjustable fixed LDO 2.85V 800 mA
IC REG LINEAR 1.2V 800MA DPAK
IC REG LINEAR 1.2V 800MA DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1051996-LD1117DT12CTR | 776-LD1117DT12CTR | 8294373 | 8294373P | 497-11130-6-ND | LD1117DT12CTR | LD1117DT12CTR | LD1117DT12CTR | LD1117DT12CTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117DT12CTR | 1.2V 1.3A 15V DPAK LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; DPAK | Other; DPAK | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| Life Cycle Stage | Maturity; Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |