STMicroelectronics, Inc. Ldo, Adj, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117DT

Description
LDO, ADJ, 0.95A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO, ADJ, 0.95A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics - 26M0153 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics
26M0153
Ldo, Adj, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics 26M0153
LDO, ADJ, 0.95A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, ADJ, 0.95A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0153
Product Name Ldo, Adj, 0.95A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details