STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics LD1117D33TR

Description
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics - 51AC9064 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics
51AC9064
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics 51AC9064
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9064
Product Name Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics
Input Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details