Manufacturer: STMicroelectronics
Win Source Part Number: 002408-LD1117D33CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
3.3V LDO Voltage Regulator, 1.3A, 15V In, SO Package Product overview: LD1117D33CTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.3A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.3A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117D33CTR can be used for catalog matching and distributor lookup.
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOIC-8 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 3.3V 0.8A Positive
IC REG LINEAR 3.3V 800MA 8SO
Adjustable and fixed low drop po
IC REG LINEAR 3.3V 800MA 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 002408-LD1117D33CTR | 497-1230-2-ND | 776-LD1117D33CTR | LD1117D33CTR | LD1117D33CTR | LD1117D33CTR | LD1117D33CTR | LD1117D33CTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117D33CTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.3A 15V LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active |