The LDO Voltage Regulator, part number 26M0152, is a fixed output device capable of delivering up to 1.2A of current with a fixed output voltage of 3.3V. It features a low dropout voltage of 1.15V at 1A output current and a very low quiescent current of 5mA at 25°C. The regulator operates within a temperature range of 0°C to 125°C and offers high supply voltage rejection of 80 dB at 25°C. Stability is achieved with a minimum output capacitor of just 10µF. The device is housed in a TO-220 package, which optimizes thermal performance and allows for efficient heat dissipation. This product is RoHS compliant, making it suitable for environmentally conscious designs.
LDO VOLTAGE REGULATOR, 1.2A, 3.3V, TO-220-3; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.2A; Dropout Voltage Typ @ Current:1.15V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26M0152 |
| Product Name | Ldo Voltage Regulator, 1.2A, 3.3V, To-220-3; Output Type Stmicroelectronics |
| Input Voltage | 5.3 to 10 volts |