STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD1117AV18 LD1117AV18

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051995-LD1117AV18 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051995-LD1117AV18 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD1117AV18 - 1051995-LD1117AV18 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1117AV18
1051995-LD1117AV18
PMIC - PMIC - Voltage Regulators - Linear - LD1117AV18 1051995-LD1117AV18
Manufacturer: STMicroelectronics Win Source Part Number: 1051995-LD1117AV18 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 10mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1051995-LD1117AV18
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1483-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1483-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1483-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Singapore, Singapore
1.8V 1.15V 1A TO-220 LDO Voltage Regulator IC
776-LD1117AV18
1.8V 1.15V 1A TO-220 LDO Voltage Regulator IC 776-LD1117AV18
1.8V LDO Regulator, 1.15V Dropout, 1A, TO-220, 3-Pin Product overview: LD1117AV18 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117AV18 can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 1.15V Dropout, 1A, TO-220, 3-Pin Product overview: LD1117AV18 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117AV18 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1117AV18 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1117AV18
PMIC - Voltage Regulators - Linear LD1117AV18
IC REG LINEAR 1.8V 1A TO220AB

IC REG LINEAR 1.8V 1A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1117AV18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1117AV18
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1117AV18
IC REG LINEAR 1.8V 1A TO220AB

IC REG LINEAR 1.8V 1A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1051995-LD1117AV18 497-1483-5-ND 776-LD1117AV18 LD1117AV18 LD1117AV18
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD1117AV18 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1.15V 1A TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220AB TO-220; Other; TO-220-3 Other; TO-220
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers