STMicroelectronics, Inc. Ldo, Fixed, 1.2V, 1.2A, 0 To 125Deg C Rohs Compliant Stmicroelectronics LD1117AS12TR

Description
LDO, FIXED, 1.2V, 1.2A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 1.2V, 1.2A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 1.2A, 0 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 1.2A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0578
Ldo, Fixed, 1.2V, 1.2A, 0 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0578
LDO, FIXED, 1.2V, 1.2A, 0 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 1.2V, 1.2A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 1.2V, 1.2A, Sot-223-3; Output Type Stmicroelectronics - 45Y5359 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 1.2V, 1.2A, Sot-223-3; Output Type Stmicroelectronics
45Y5359
Ldo Vlt Reg, 1.2V, 1.2A, Sot-223-3; Output Type Stmicroelectronics 45Y5359
LDO VLT REG, 1.2V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout VoltageRoHS Compliant: Yes

LDO VLT REG, 1.2V, 1.2A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.2A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0578 45Y5359
Product Name Ldo, Fixed, 1.2V, 1.2A, 0 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 1.2V, 1.2A, Sot-223-3; Output Type Stmicroelectronics
Input Voltage ? to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details