STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 1A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117ADT33TR

Description
LDO, FIXED, 3.3V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.15V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.15V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, 0 To 125Deg C; Output Type Stmicroelectronics - 51AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, 0 To 125Deg C; Output Type Stmicroelectronics
51AC9059
Ldo, Fixed, 3.3V, 1A, 0 To 125Deg C; Output Type Stmicroelectronics 51AC9059
LDO, FIXED, 3.3V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.15V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.15V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9059
Product Name Ldo, Fixed, 3.3V, 1A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details