STMicroelectronics, Inc. Ldo, Adj, 1A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117ADT-TR

Description
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Stmicroelectronics - 07AH6618 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Stmicroelectronics
07AH6618
Ldo, Adj, 1A, 0 To 125Deg C; Output Type Stmicroelectronics 07AH6618
LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 1A, 0 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6618
Product Name Ldo, Adj, 1A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details