Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DPAK
1.2A LDO, Adjustable 1.25V-15V, 10V In, TO-252 SM Product overview: LD1117ADT-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2A, 1.25V, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 1.25V, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117ADT-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002401-LD1117ADT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: LD1117A
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): SPX1202R-L; SPX1202R; AZ1117BD-ADJE1; AZ1117BD-ADJTRE1;
Introduction Date: June 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A DPAK
IC REG LINEAR POS ADJ 1A DPAK
LDO Voltage Regulators LD ADJ VOLT REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-3452-2-ND | 776-LD1117ADT-TR | 002401-LD1117ADT-TR | LD1117ADT-TR | LD1117ADT-TR | LD1117ADT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2A 1.25V 15V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1117ADT-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | Other; D-Pak | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |