STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1117AD2MTR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A D2PAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-5797-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-5797-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-5797-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A D2PAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A D2PAK

Buy Now Datasheet
Singapore, Singapore
1.25 V 15V 1.3V LDO Voltage Regulator IC
776-LD1117AD2MTR
1.25 V 15V 1.3V LDO Voltage Regulator IC 776-LD1117AD2MTR
1.25 V-15V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO3, LEAD FREE, D2PAK/A-3 Product overview: LD1117AD2MTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 15V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 15V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117AD2MTR can be used for catalog matching and distributor lookup.

1.25 V-15V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO3, LEAD FREE, D2PAK/A-3 Product overview: LD1117AD2MTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 15V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 15V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117AD2MTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD1117AD2MTR - 002396-LD1117AD2MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1117AD2MTR
002396-LD1117AD2MTR
PMIC - PMIC - Voltage Regulators - Linear - LD1117AD2MTR 002396-LD1117AD2MTR
Manufacturer: STMicroelectronics Win Source Part Number: 002396-LD1117AD2MTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 15 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 5mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 002396-LD1117AD2MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 5mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD1117AD2MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1117AD2MTR
PMIC - Voltage Regulators - Linear LD1117AD2MTR
IC REG LINEAR POS ADJ 1A D2PAK

IC REG LINEAR POS ADJ 1A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1117AD2MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1117AD2MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1117AD2MTR
IC REG LINEAR POS ADJ 1A D2PAK

IC REG LINEAR POS ADJ 1A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-5797-2-ND 776-LD1117AD2MTR 002396-LD1117AD2MTR LD1117AD2MTR LD1117AD2MTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.25 V 15V 1.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD1117AD2MTR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data