The LD1086V36 is a low dropout linear voltage regulator capable of delivering up to 1.5 A of output current. It features an adjustable output voltage with options of 1.8 V, 2.5 V, 3.3 V, and 5 V, and is designed to operate with a typical dropout voltage of 1.3 V at maximum load. The device is available in multiple package types including TO-220, D¬=PAK, D¬=PAK/A, DPAK, and DFN8 (4x4), making it versatile for various applications. This regulator is automotive grade for adjustable output voltages in the TO-220 and DPAK packages, meeting AEC-Q100 specifications. It offers a tight output voltage tolerance of ± 1% at 25 °C and ± 2% across the full temperature range of -40 °C to 125 °C. The LD1086V36 is designed for efficiency, with quiescent current flowing into the load rather than being wasted, and requires only a minimum of 10 µF capacitance for stability.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD1086V36 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |