1.5 A adjustable and fixed low drop positive voltage regulator Product overview: LD1086V33-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086V33-DG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: Inverted
Number of Regulators: 1
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Voltage Dropout (Max): 0.4V @ 500mA
LD1086V33-DG, LDO Voltage Regulators
LD1086V33-DG, LDO Voltage Regulators
LD1086V33-DG, LDO Voltage Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
IC REG LINEAR 3.3V 1.5A TO220AB
IC REG LINEAR 3.3V 1.5A TO220AB
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD1086V33-DG | LD1086V33-DG | 1961946 | 1961946P | 497-17820-ND | LD1086V33-DG | LD1086V33-DG | |
| Product Name | 1.5 A Voltage Regulator IC | Connectors,Interconnects | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 0.0015 volts | 0.4000 volts | 1.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | Other; TO 220 CU Wire on CU | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | |||
| Output Voltage Type | Inverted | Fixed | Fixed | |||||
| Regulator Category | Low dropout voltage |