STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics LD1086V18-DG

Description
LDO, FIXED, 1.8V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:-RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics - 45AC7193 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics
45AC7193
Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics 45AC7193
LDO, FIXED, 1.8V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:-RoHS Compliant: Yes

LDO, FIXED, 1.8V, 1.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7193
Product Name Ldo, Fixed, 1.8V, 1.5A, To-220-3; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details