Win Source Part Number: 1009498-LD1086V-DG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 28.5V
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 88dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17885,LD1086V-DG
Base Product Number: LD1086
Voltage Dropout (Max): 1.5V @ 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
1.5 A adjustable and fixed low drop positive voltage regulator Product overview: LD1086V-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086V-DG can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A TO220
LDO Voltage Regulators 1.5A ADJ FIXED REG Dual Gauge 30V DC
IC REG LINEAR POS ADJ 1.5A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1009498-LD1086V-DG | 497-17885-ND | 776-LD1086V-DG | LD1086V-DG | LD1086V-DG | LD1086V-DG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5 A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; Tube | TO-220; Other; TO-220-3 | Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |