STMicroelectronics, Inc. Ldo, Adj, 30V, 1.5A, -40 To 125Deg C; Output Type Stmicroelectronics LD1086V-DG

Description
LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 30V, 1.5A, -40 To 125Deg C; Output Type Stmicroelectronics - 25AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 30V, 1.5A, -40 To 125Deg C; Output Type Stmicroelectronics
25AH9732
Ldo, Adj, 30V, 1.5A, -40 To 125Deg C; Output Type Stmicroelectronics 25AH9732
LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes

LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25AH9732
Product Name Ldo, Adj, 30V, 1.5A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details