Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A
Manufacturer: STMicroelectronics
Win Source Part Number: 876845-LD1086PUR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: LD1086
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13852-2, 497-13852-1-ND, 497-LD1086PURCT, 497-13852-1, -497-13852-6, 497-LD1086PURTR, -497-13852-2, -497-13852-1, 497-LD1086PURDKR, 497-13852-6-ND, 497-13852-6, 497-13852-2-ND
1.5 A adjustable and fixed low drop positive voltage regulator Product overview: LD1086PUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086PUR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A
IC REG LINEAR POS ADJ 1.5A
IC REG LINEAR POS ADJ 1.5A
LDO Voltage Regulators 1.5A Adj Fixed Reg 1.3V at 1.5A 3 Term
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-LD1086PURDKR-ND | 876845-LD1086PUR | 776-LD1086PUR | LD1086PUR | LD1086PUR | LD1086PUR | LD1086PUR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1086PUR | 1.5 A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; DFN | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |