1.5A LDO Voltage Regulator, 1.25-28.5V Adj, 1% Acc, DPAK, SMT Product overview: LD1086DTTRY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 28.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 28.5V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086DTTRY can be used for catalog matching and distributor lookup.
Win Source Part Number: 989693-LD1086DTTRY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 28.5V
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 88dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10192-6,497-1019
Base Product Number: LD1086
Voltage Dropout (Max): 1.5V @ 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
LDO Voltage Regulators 1.5A Low Drop ADJ Pos Volt Reg
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD1086DTTRY | 989693-LD1086DTTRY | 497-10192-2-ND | LD1086DTTRY | LD1086DTTRY | LD1086DTTRY | LD1086DTTRY |
| Product Name | 1.5A 28.5V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DPAK | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Output Voltage | 15 volts | 1.25 to 28.5 volts | 1.25 volts | 1.25 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |