STMicroelectronics, Inc. Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LD1086DTTR

Description
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0574
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0574
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 1.5A, 1.275-1.225V, To-252; Output Type Stmicroelectronics - 45Y5354 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 1.5A, 1.275-1.225V, To-252; Output Type Stmicroelectronics
45Y5354
Ldo Vlt Reg, 1.5A, 1.275-1.225V, To-252; Output Type Stmicroelectronics 45Y5354
LDO VLT REG, 1.5A, 1.275-1.225V, TO-252; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.8V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes

LDO VLT REG, 1.5A, 1.275-1.225V, TO-252; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.8V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0574 45Y5354
Product Name Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 1.5A, 1.275-1.225V, To-252; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details