Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
1.5A LDO Regulator, 1.3V Dropout, 30V In, 1% Acc, TO-252 Product overview: LD1086DTTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.3V, 30V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.3V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086DTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 002394-LD1086DTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 88dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
88dB@(120Hz) 1.5A Adjustable 1.25V~28.5V Positive electrode 30V DPAK Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 2.85-30V 1.5A Adj
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-6222-1-ND | 776-LD1086DTTR | 002394-LD1086DTTR | LD1086DTTR | LD1086DTTR | LD1086DTTR | LD1086DTTR | LD1086DTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 1.3V 30V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1086DTTR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | Other; D-Pak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |