STMicroelectronics, Inc. Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa; Output Type Stmicroelectronics LD1086DT50TR

Description
VOLTAGE REGULATOR, LDO, 1.5A, 5V, 3-TO-252AA; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR, LDO, 1.5A, 5V, 3-TO-252AA; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa; Output Type Stmicroelectronics - 26M0145 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa; Output Type Stmicroelectronics
26M0145
Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa; Output Type Stmicroelectronics 26M0145
VOLTAGE REGULATOR, LDO, 1.5A, 5V, 3-TO-252AA; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REGULATOR, LDO, 1.5A, 5V, 3-TO-252AA; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0145
Product Name Voltage Regulator, Ldo, 1.5A, 5V, 3-To-252Aa; Output Type Stmicroelectronics
Input Voltage 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details