1.8V 1.5A LDO Voltage Regulator, TO-252, 30V In, 1% Acc Product overview: LD1086DT18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 30V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086DT18TR can be used for catalog matching and distributor lookup.
LDO Regulator 1.8V 1.5A DPAK
LDO Regulator 1.8V 1.5A DPAK
LDO Regulator 1.8V 1.5A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 002390-LD1086DT18TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
LDO Voltage Regulators 1.8V 1.5A Positive
IC REG LINEAR 1.8V 1.5A DPAK
IC REG LINEAR 1.8V 1.5A DPAK
IC REG LINEAR 1.8V 1.5A DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1086DT18TR | 6868916 | 6868916P | 002390-LD1086DT18TR | 497-3444-2-ND | LD1086DT18TR | LD1086DT18TR | LD1086DT18TR | LD1086DT18TR |
| Product Name | 1.8V 1.5A 30V TO-252 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1086DT18TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-252 | DPAK; Other; Dpak | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Dropout Voltage | 1.3 volts | 1.5 volts | 1.5 volts | 1.5 volts |