STMicroelectronics, Inc. Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LD1086D2T50TR

Description
LDO, FIXED, 5V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 5V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0576 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0576
Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0576
LDO, FIXED, 5V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 5V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 3.3V, 0.3A, Soic; Output Type Stmicroelectronics - 45Y5358 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 3.3V, 0.3A, Soic; Output Type Stmicroelectronics
45Y5358
Ldo Vlt Reg, 3.3V, 0.3A, Soic; Output Type Stmicroelectronics 45Y5358
LDO VLT REG, 3.3V, 0.3A, SOIC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

LDO VLT REG, 3.3V, 0.3A, SOIC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0576 45Y5358
Product Name Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 3.3V, 0.3A, Soic; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details