STMicroelectronics, Inc. Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LD1086D2MTR

Description
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LD1086 is an adjustable low-dropout (LDO) voltage regulator capable of delivering up to 1.5 A of output current. It features a typical dropout voltage of 1.3 V at maximum load and is available in various output voltage options including 1.8 V, 2.5 V, 3.3 V, 5 V, and 12 V. The device is designed for a wide operating temperature range of -40 °C to 125 °C, making it suitable for automotive applications, particularly in the TO-220 and DPAK packages. The output voltage tolerance is ±1% at 25 °C and ±2% across the full temperature range, ensuring reliable performance. The LD1086 is pin-compatible with standard adjustable voltage regulators and requires only a minimum of 10 µF capacitor for stability. It is also RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The LD1086 is an adjustable low-dropout (LDO) voltage regulator capable of delivering up to 1.5 A of output current. It features a typical dropout voltage of 1.3 V at maximum load and is available in various output voltage options including 1.8 V, 2.5 V, 3.3 V, 5 V, and 12 V. The device is designed for a wide operating temperature range of -40 °C to 125 °C, making it suitable for automotive applications, particularly in the TO-220 and DPAK packages. The output voltage tolerance is ±1% at 25 °C and ±2% across the full temperature range, ensuring reliable performance. The LD1086 is pin-compatible with standard adjustable voltage regulators and requires only a minimum of 10 µF capacitor for stability. It is also RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0575 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0575
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0575
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AH0575
Product Name Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details