Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 002384-LD1086D2MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 88dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
1.5A LDO, 1.25-28.5V Adj/Fixed Pos Voltage Regulator, 1% Acc, D2PAK Product overview: LD1086D2MTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 28.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 28.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086D2MTR can be used for catalog matching and distributor lookup.
1.5A adj and fixed low drop posit. VR
1.5A adj and fixed low drop posit. VR
1.5A adj and fixed low drop posit. VR
LDO Voltage Regulators 2.85-30V 1.5A Adj
IC REG LINEAR POS ADJ 1.5A D2PAK
IC REG LINEAR POS ADJ 1.5A D2PAK
IC REG LINEAR POS ADJ 1.5A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-3439-2-ND | 002384-LD1086D2MTR | 776-LD1086D2MTR | 151812 | LD1086D2MTR | LD1086D2MTR | LD1086D2MTR | LD1086D2MTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1086D2MTR | 1.5A 28.5V LDO Voltage Regulator IC | Voltage Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2PAK | Other; D2PAK | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |