STMicroelectronics 5V 1.5V LDO Voltage Regulator IC LD1086D2M50TR

Description
5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, D2PAK/A-3 Product overview: LD1086D2M50TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1086D2M50TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, D2PAK/A-3 Product overview: LD1086D2M50TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1086D2M50TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.5V LDO Voltage Regulator IC
699-LD1086D2M50TR
5V 1.5V LDO Voltage Regulator IC 699-LD1086D2M50TR
5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, D2PAK/A-3 Product overview: LD1086D2M50TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1086D2M50TR can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, D2PAK/A-3 Product overview: LD1086D2M50TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1086D2M50TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD1086D2M50TR - 1069129-LD1086D2M50TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1086D2M50TR
1069129-LD1086D2M50TR
PMIC - PMIC - Voltage Regulators - Linear - LD1086D2M50TR 1069129-LD1086D2M50TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069129-LD1086D2M50T R Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Number of Outputs: 1 Output Current: 1.5 A Input Bias Current: 5 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-263-4 Max Input Voltage: 30 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Dropout Voltage: 1.3 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069129-LD1086D2M50TR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Number of Outputs: 1
Output Current: 1.5 A
Input Bias Current: 5 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-263-4
Max Input Voltage: 30 V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 1.3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LD1086D2M50TR 1069129-LD1086D2M50TR
Product Name 5V 1.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD1086D2M50TR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263-4
Output Voltage 5 volts 5 volts
IOUT 1.5 amps 1.5 amps
Dropout Voltage 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data