3.3V LDO Regulator, 1.5A, 1% Acc, D2PAK, 30V In Product overview: LD1086D2M33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086D2M33TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037331-LD1086D2M33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: LD1086
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 79dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LT1117CM-3.3#TR; LT1587CM-3.3; LT1585CM-3.3#TR;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
LD1086D2M33TR,LDO Voltage regulator 3.3V
LD1086D2M33TR,LDO Voltage regulator 3.3V
IC REG LINEAR 3.3V 1.5A D2PAK-3
IC REG LINEAR 3.3V 1.5A D2PAK-3
LDO Voltage Regulators 3.3V 1.5A Positive
IC REG LINEAR 3.3V 1.5A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD1086D2M33TR | 037331-LD1086D2M33TR | 497-1223-1-ND | 7958776P | 1656864 | LD1086D2M33TR | LD1086D2M33TR | LD1086D2M33TR | LD1086D2M33TR |
| Product Name | 3.3V 1.5A 30V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1086D2M33TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; D2PAK | Other; D2PAK-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2pak | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Dropout Voltage | 1.3 volts | 1.5 volts | 1.5 volts | 1.5 volts |