Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15588-5-ND | LD1086BV-DG | LD1086BV-DG | LD1086BV-DG | LD1086BV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |