Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DPAK
1.5 A adjustable and fixed low drop positive voltage regulator Product overview: LD1086BDTTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086BDTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876842-LD1086BDTTR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD1086
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-16411-2, -497-16411-1, 497-16411-1, 497-16411-2, -497-16411-6, 497-16411-6
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
IC REG LINEAR POS ADJ 1.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-16411-6-ND | 776-LD1086BDTTR | 876842-LD1086BDTTR | LD1086BDTTR | LD1086BDTTR | LD1086BDTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5 A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1086BDTTR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Reel - TR | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection |