STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant Stmicroelectronics LD1085V50

Description
Fixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 3Aout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 3Aout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant Stmicroelectronics - 95M6439 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant Stmicroelectronics
95M6439
Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant Stmicroelectronics 95M6439
Fixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 3Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 3Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 3A, To-220; Output Type Stmicroelectronics - 89K0606 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 3A, To-220; Output Type Stmicroelectronics
89K0606
Ldo Voltage Regulator, 5V, 3A, To-220; Output Type Stmicroelectronics 89K0606
LDO VOLTAGE REGULATOR, 5V, 3A, TO-220; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 3A, TO-220; Output Type:Fixed; Input Voltage Min:8V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 95M6439 89K0606
Product Name Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant Stmicroelectronics Ldo Voltage Regulator, 5V, 3A, To-220; Output Type Stmicroelectronics
Input Voltage 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details