The LD1085V33 is a low dropout linear voltage regulator capable of delivering up to 3 A of output current. It features a typical dropout voltage of 1.3 V at full load, ensuring efficient operation. The regulator is available in fixed output voltages of 3.3 V, along with adjustable options, and maintains an output tolerance of ± 1% at 25 °C and ± 2% across the full temperature range. It operates within a wide temperature range of -40 °C to 125 °C, making it suitable for various applications. The device is designed with internal power and thermal limiting for enhanced reliability and is compatible with standard adjustable voltage regulators, allowing for easy integration into existing designs. The LD1085V33 is offered in multiple package options, including TO-220, TO-220FP, D¬=PAK, and D¬=PAK/A.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD1085V33 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |