Manufacturer: STMicroelectronics
Win Source Part Number: 037887-LD1085V
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
3A LDO, Adj. Pos. Voltage Regulator, 30V In, 1.3V Dropout Product overview: LD1085V from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 30V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 30V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085V can be used for catalog matching and distributor lookup.
LD1085V,LDO Voltage regulator,Adj,3A
LD1085V,LDO Voltage regulator,Adj,3A
LD1085V,LDO Voltage regulator,Adj,3A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220
IC REG LINEAR POS ADJ 3A TO220
IC REG LINEAR POS ADJ 3A TO220
LDO Voltage Regulators 2.85-30V 3.0A Adj
IC REG LINEAR POS ADJ 3A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 037887-LD1085V | 776-LD1085V | 7959050 | 7959050P | 497-1482-5-ND | LD1085V | LD1085V | LD1085V | LD1085V |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1085V | 3A 30V 1.3V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-220; Other; TO-220AB | Other; TO | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Maturity; Active |