STMicroelectronics, Inc. Ldo, Adj, 4.25V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics LD1085P

Description
LDO, ADJ, 4.25V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:4.25V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 4.25V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:4.25V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 4.25V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics - 26M0139 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 4.25V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
26M0139
Ldo, Adj, 4.25V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics 26M0139
LDO, ADJ, 4.25V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:4.25V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V RoHS Compliant: Yes

LDO, ADJ, 4.25V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:4.25V; Output Current Max:3A; Dropout Voltage Typ @ Current:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0139
Product Name Ldo, Adj, 4.25V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details