STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1085DT-R

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3428-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3428-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3428-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK

Buy Now Datasheet
Singapore, Singapore
1.225 V 1.275V 1.5V DPAK LDO Voltage Regulator IC
776-LD1085DT-R
1.225 V 1.275V 1.5V DPAK LDO Voltage Regulator IC 776-LD1085DT-R
1.225 V-1.275V ADJUSTABLE POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LD1085DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275V, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085DT-R can be used for catalog matching and distributor lookup.

1.225 V-1.275V ADJUSTABLE POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO2, LEAD FREE, DPAK-3 Product overview: LD1085DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275V, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085DT-R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD1085DT-R - 002381-LD1085DT-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1085DT-R
002381-LD1085DT-R
PMIC - PMIC - Voltage Regulators - Linear - LD1085DT-R 002381-LD1085DT-R
Manufacturer: STMicroelectronics Win Source Part Number: 002381-LD1085DT-R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 002381-LD1085DT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1085DT-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1085DT-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1085DT-R
IC REG LINEAR POS ADJ 3A DPAK

IC REG LINEAR POS ADJ 3A DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1085DT-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1085DT-R
PMIC - Voltage Regulators - Linear LD1085DT-R
IC REG LINEAR POS ADJ 3A DPAK

IC REG LINEAR POS ADJ 3A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-3428-2-ND 776-LD1085DT-R 002381-LD1085DT-R LD1085DT-R LD1085DT-R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.225 V 1.275V 1.5V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD1085DT-R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; D-Pak DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142322 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Voltage Regulators - 277013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1414-6B
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details